Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3999IMSE#PBF 781396-LT3999IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781396-LT3999IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 50kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Current: 1A Family Name: LT3999 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: September 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781396-LT3999IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 50kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Current: 1A Family Name: LT3999 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: September 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3999IMSE#PBF - 781396-LT3999IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3999IMSE#PBF
781396-LT3999IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3999IMSE#PBF 781396-LT3999IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781396-LT3999IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 50kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Current: 1A Family Name: LT3999 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: September 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781396-LT3999IMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 50kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Current: 1A
Family Name: LT3999
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Input Voltage MIN: 2.7V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL;
Introduction Date: September 10, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781396-LT3999IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3999IMSE#PBF
Configuration / Function Push-Pull
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3503EDCB#TRPBF - 020405-LT3503EDCB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1538CG-AUX-TR - 072483-LTC1538CG-AUX-TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1676IS8#PBF - 020295-LT1676IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details