Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVIT#PBF 1057744-LT1076HVIT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057744-LT1076HVIT#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 64V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057744-LT1076HVIT#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 64V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVIT#PBF - 1057744-LT1076HVIT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVIT#PBF
1057744-LT1076HVIT#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVIT#PBF 1057744-LT1076HVIT#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057744-LT1076HVIT#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 64V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057744-LT1076HVIT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 64V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 35V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1057744-LT1076HVIT#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVIT#PBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#PBF - 086440-LT1374CR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#TRPBF - 072392-LT3693EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#PBF - 086440-LT1374CR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EMSE#PBF - 020616-LTC3822EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details