Win Source Electronics Board Mount LED Drivers - LT3956IUHE#PBF 781326-LT3956IUHE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781326-LT3956IUHE#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Voltage - Output: 80V Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3956 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 80V Output Current per Channel: 3.3A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): TS19603CS RLG; LYT0002D-TL; 88EM8803; LYT0002D; Introduction Date: April 30, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781326-LT3956IUHE#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Voltage - Output: 80V Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3956 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 80V Output Current per Channel: 3.3A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): TS19603CS RLG; LYT0002D-TL; 88EM8803; LYT0002D; Introduction Date: April 30, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3956IUHE#PBF - 781326-LT3956IUHE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3956IUHE#PBF
781326-LT3956IUHE#PBF
Board Mount LED Drivers - LT3956IUHE#PBF 781326-LT3956IUHE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781326-LT3956IUHE#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Voltage - Output: 80V Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3956 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 80V Output Current per Channel: 3.3A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): TS19603CS RLG; LYT0002D-TL; 88EM8803; LYT0002D; Introduction Date: April 30, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781326-LT3956IUHE#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN, 28 Leads, Exposed Pad
Mounting: SMD
Voltage - Output: 80V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3956
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (5x6)
Voltage Supply MAX: 80V
Output Current per Channel: 3.3A (Switch)
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): TS19603CS RLG; LYT0002D-TL; 88EM8803; LYT0002D;
Introduction Date: April 30, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781326-LT3956IUHE#PBF
Product Name Board Mount LED Drivers - LT3956IUHE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3519EMS-1#PBF - 781118-LT3519EMS-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - CL520N3-G - 1161747-CL520N3-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTM8042EV#PBF - 784627-LTM8042EV#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 3 volts
View Details
PMIC - PMIC - LED Drivers - LT3518EUF#PBF - 1059436-LT3518EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 2300 milliamps
View Details