Win Source Electronics Board Mount LED Drivers - LT3799EMSE-1#TRPBF 781299-LT3799EMSE-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781299-LT3799EMSE-1# TRPBF Packaging: Reel package Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): LT3799IMSE-1#TRPBF; LT3799IMSE-1#PBF; CAT3636HV3-T2; LDS8866002-T2-300; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781299-LT3799EMSE-1# TRPBF Packaging: Reel package Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): LT3799IMSE-1#TRPBF; LT3799IMSE-1#PBF; CAT3636HV3-T2; LDS8866002-T2-300; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3799EMSE-1#TRPBF - 781299-LT3799EMSE-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3799EMSE-1#TRPBF
781299-LT3799EMSE-1#TRPBF
Board Mount LED Drivers - LT3799EMSE-1#TRPBF 781299-LT3799EMSE-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781299-LT3799EMSE-1# TRPBF Packaging: Reel package Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): LT3799IMSE-1#TRPBF; LT3799IMSE-1#PBF; CAT3636HV3-T2; LDS8866002-T2-300; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781299-LT3799EMSE-1#TRPBF
Packaging: Reel package
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Frequency: 25kHz ~ 300kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Family Name: LT3799-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): LT3799IMSE-1#TRPBF; LT3799IMSE-1#PBF; CAT3636HV3-T2; LDS8866002-T2-300;
Introduction Date: February 02, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781299-LT3799EMSE-1#TRPBF
Product Name Board Mount LED Drivers - LT3799EMSE-1#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3475EFE-1#PBF - 781036-LT3475EFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
External/Internal (Off - Board) LED Drivers - PLP-45-24 - 847170-PLP-45-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3756EMSE-1#TRPBF - 1059638-LT3756EMSE-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
External/Internal (Off - Board) LED Drivers - CLG-150-24A - 846842-CLG-150-24A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details