Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3751EFE#PBF 781247-LT3751EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781247-LT3751EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Photoflash Capacitor Charger Mounting: SMD Operating Supply Voltage: 4.75 V ~ 24 V Family Name: LT3751 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): L6615DTR; BM92A50MWV-E2; L484D1; L484; Introduction Date: November 13, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781247-LT3751EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Photoflash Capacitor Charger Mounting: SMD Operating Supply Voltage: 4.75 V ~ 24 V Family Name: LT3751 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): L6615DTR; BM92A50MWV-E2; L484D1; L484; Introduction Date: November 13, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3751EFE#PBF - 781247-LT3751EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3751EFE#PBF
781247-LT3751EFE#PBF
PMIC - PMIC - Power Management - Specialized - LT3751EFE#PBF 781247-LT3751EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781247-LT3751EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Photoflash Capacitor Charger Mounting: SMD Operating Supply Voltage: 4.75 V ~ 24 V Family Name: LT3751 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): L6615DTR; BM92A50MWV-E2; L484D1; L484; Introduction Date: November 13, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781247-LT3751EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Photoflash Capacitor Charger
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 24 V
Family Name: LT3751
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): L6615DTR; BM92A50MWV-E2; L484D1; L484;
Introduction Date: November 13, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781247-LT3751EFE#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3751EFE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF - 120224-LTC1698EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#TRPBF - 118218-LTC1421CSW-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 24-SOIC
IQ 1500 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CS8#PBF - 1061202-LTC1921CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 160 µA
View Details
PMIC - PMIC - Supervisors - LTC2936IUFD#PBF - 1062283-LTC2936IUFD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting
Type 24-QFN (5x4)
View Details