The LT3742EUF#PBF is a dual step-down DC/DC switching regulator controller designed to drive high-side N-channel power MOSFETs. It operates within a wide input voltage range of 4V to 30V and can provide output voltages from 0.8V up to VIN. The device features a low shutdown quiescent current of 20µA and utilizes a 500kHz fixed frequency current mode architecture, which ensures fast transient response and simple loop compensation. The LT3742 operates with two controllers that are 180° out of phase, reducing input ripple current and minimizing noise on the input supply, which allows for less required input capacitance. An internal boost converter generates a bias rail for gate drive, enabling low dropout and 100% duty cycle operation. The device includes a power good voltage monitor for each output and supports programmable soft-start functionality. Housed in a compact 24-lead 4mm vó 4mm QFN package, the LT3742 is suitable for applications such as satellite and cable TV set-top boxes, distributed power regulation, automotive systems, and super capacitor chargers. The operating temperature range is specified from -40°C to 125°C, making it versatile for various environments.
Manufacturer: Linear Technology
Win Source Part Number: 781240-LT3742EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Power Good
Supply Voltage: 4 V ~ 30 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LT3742
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): UC1874DW-1; CS5308GDWR28; CS5308GDW28; ADP3171JR;
Introduction Date: December 03, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781240-LT3742EUF#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3742EUF#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 24-WFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power Good |