Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS#TRPBF 101401-LT1376IS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 101401-LT1376IS#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 21.5V Minimum Input Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 101401-LT1376IS#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 21.5V Minimum Input Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS#TRPBF - 101401-LT1376IS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS#TRPBF
101401-LT1376IS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS#TRPBF 101401-LT1376IS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 101401-LT1376IS#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 21.5V Minimum Input Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 101401-LT1376IS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 2.42V
Maximum Output Voltage: 21.5V
Minimum Input Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 101401-LT1376IS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS#TRPBF
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF - 1011870-LTC3623EUDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type Other; QFN
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3529EDCB#TRMPBF - 020589-LTC3529EDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details