Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1936EMS8E#TRPBF 087993-LT1936EMS8E#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 087993-LT1936EMS8E#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.4A Family Name: LT1936EMS8E#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 33.12V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): LA5744TP-FA-E; LA5744TP; AP3003S-ADJG1; Introduction Date: July 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 087993-LT1936EMS8E#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.4A Family Name: LT1936EMS8E#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 33.12V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): LA5744TP-FA-E; LA5744TP; AP3003S-ADJG1; Introduction Date: July 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1936EMS8E#TRPBF - 087993-LT1936EMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1936EMS8E#TRPBF
087993-LT1936EMS8E#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1936EMS8E#TRPBF 087993-LT1936EMS8E#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 087993-LT1936EMS8E#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.4A Family Name: LT1936EMS8E#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 33.12V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): LA5744TP-FA-E; LA5744TP; AP3003S-ADJG1; Introduction Date: July 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 087993-LT1936EMS8E#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.4A
Family Name: LT1936EMS8E#TRPBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 33.12V
Minimum Input Voltage: 3.6V
Alternative Parts (Cross-Reference): LA5744TP-FA-E; LA5744TP; AP3003S-ADJG1;
Introduction Date: July 11, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 087993-LT1936EMS8E#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1936EMS8E#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-5#TRMPBF - 1002844-LTC3621IDCB-5#TRMPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8-3.3#PBF - 020275-LT1507CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8-12#PBF - 020209-LT1109ACS8-12#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details