Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE#PBF 781232-LT3710EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781232-LT3710EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8 V ~ 24 V Family Name: LT3710 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): LT3710EFE#TR; LT3710EFE; LT3710EFE#TRPBF; Introduction Date: July 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781232-LT3710EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8 V ~ 24 V Family Name: LT3710 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): LT3710EFE#TR; LT3710EFE; LT3710EFE#TRPBF; Introduction Date: July 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE#PBF - 781232-LT3710EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE#PBF
781232-LT3710EFE#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE#PBF 781232-LT3710EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781232-LT3710EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8 V ~ 24 V Family Name: LT3710 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): LT3710EFE#TR; LT3710EFE; LT3710EFE#TRPBF; Introduction Date: July 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781232-LT3710EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 8 V ~ 24 V
Family Name: LT3710
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 16-TSSOP-EP
Alternative Parts (Cross-Reference): LT3710EFE#TR; LT3710EFE; LT3710EFE#TRPBF;
Introduction Date: July 10, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781232-LT3710EFE#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#TRPBF - 1060942-LTC1642ACGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5 - 1207982-LTC1726IS8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC2944CDD#TRPBF - 1062299-LTC2944CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRMPBF - 1062294-LTC2941IDCB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details