Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3688IUF#TRPBF 781208-LT3688IUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781208-LT3688IUF#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2.1MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 800mA Family Name: LT3688 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Output Voltage MAX: 36V Input Voltage MIN: 3.8V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3688IFE#TRPBF; LT3688EFE#TRPBF; LT3688EFE#PBF; Introduction Date: January 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781208-LT3688IUF#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2.1MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 800mA Family Name: LT3688 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Output Voltage MAX: 36V Input Voltage MIN: 3.8V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3688IFE#TRPBF; LT3688EFE#TRPBF; LT3688EFE#PBF; Introduction Date: January 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3688IUF#TRPBF - 781208-LT3688IUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3688IUF#TRPBF
781208-LT3688IUF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3688IUF#TRPBF 781208-LT3688IUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781208-LT3688IUF#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2.1MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 800mA Family Name: LT3688 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Output Voltage MAX: 36V Input Voltage MIN: 3.8V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3688IFE#TRPBF; LT3688EFE#TRPBF; LT3688EFE#PBF; Introduction Date: January 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781208-LT3688IUF#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 2.1MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 800mA
Family Name: LT3688
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Output Voltage MAX: 36V
Input Voltage MIN: 3.8V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LT3688IFE#TRPBF; LT3688EFE#TRPBF; LT3688EFE#PBF;
Introduction Date: January 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781208-LT3688IUF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3688IUF#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF - 104608-LTC3561EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5 - 089989-LTC3200ES6-5 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8 - 072283-LT1507CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5#TRPBF - 1058119-LT1304CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details