Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5 089989-LTC3200ES6-5

Description
Manufacturer: Linear Technology Win Source Part Number: 089989-LTC3200ES6-5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): CAT3200TDI-TE13; CAT3200TDI-TE7; CAT3200TDI-T3; CAT3200TDI-GT3; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 089989-LTC3200ES6-5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): CAT3200TDI-TE13; CAT3200TDI-TE7; CAT3200TDI-T3; CAT3200TDI-GT3; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5 - 089989-LTC3200ES6-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5
089989-LTC3200ES6-5
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5 089989-LTC3200ES6-5
Manufacturer: Linear Technology Win Source Part Number: 089989-LTC3200ES6-5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): CAT3200TDI-TE13; CAT3200TDI-TE7; CAT3200TDI-T3; CAT3200TDI-GT3; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices

Manufacturer: Linear Technology
Win Source Part Number: 089989-LTC3200ES6-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LTC3200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): CAT3200TDI-TE13; CAT3200TDI-TE7; CAT3200TDI-T3; CAT3200TDI-GT3;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 089989-LTC3200ES6-5
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS#PBF - 072499-LTC1735CS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR#PBF - 1058393-LT1506IR#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#PBF - 041248-LT3957EUHE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
View Details