Manufacturer: Linear Technology
Win Source Part Number: 781174-LT3651IUHE-8.
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 4A
Battery Pack Voltage: 8.4V
Family Name: LT3651-8.4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (5x6)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): LT3651IUHE-8.4#TRPBF
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | 781174-LT3651IUHE-8.4#PBF |
| Product Name | PMIC - PMIC - Battery Chargers - LT3651IUHE-8.4#PBF |
| Charger Type | Linear |