Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4077EDD#PBF 783886-LTC4077EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783886-LTC4077EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4077 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): MC34674AEP; LX2206ILD-TR; ISL6291-1CRZ-T; ISL6291-2CR-T; Introduction Date: January 21, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783886-LTC4077EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4077 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): MC34674AEP; LX2206ILD-TR; ISL6291-1CRZ-T; ISL6291-2CR-T; Introduction Date: January 21, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4077EDD#PBF - 783886-LTC4077EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4077EDD#PBF
783886-LTC4077EDD#PBF
PMIC - PMIC - Battery Chargers - LTC4077EDD#PBF 783886-LTC4077EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783886-LTC4077EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4077 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): MC34674AEP; LX2206ILD-TR; ISL6291-1CRZ-T; ISL6291-2CR-T; Introduction Date: January 21, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783886-LTC4077EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Interface: USB
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Family Name: LTC4077
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 8V
Alternative Parts (Cross-Reference): MC34674AEP; LX2206ILD-TR; ISL6291-1CRZ-T; ISL6291-2CR-T;
Introduction Date: January 21, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783886-LTC4077EDD#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4077EDD#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4155IUFD#PBF - 020636-LTC4155IUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#TRPBF - 133989-LTC4085EDE-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#TRPBF - 122427-LTC4002ES8-8.4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 2
View Details