Win Source Electronics PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#PBF 781170-LT3651EUHE-8.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781170-LT3651EUHE-8. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 8.2V Family Name: LT3651-8.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3651IUHE-8.2#TRPBF ; LT3651EUHE-8.2#TRPBF ; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781170-LT3651EUHE-8. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 8.2V Family Name: LT3651-8.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3651IUHE-8.2#TRPBF ; LT3651EUHE-8.2#TRPBF ; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#PBF - 781170-LT3651EUHE-8.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#PBF
781170-LT3651EUHE-8.2#PBF
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#PBF 781170-LT3651EUHE-8.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 781170-LT3651EUHE-8. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 8.2V Family Name: LT3651-8.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3651IUHE-8.2#TRPBF ; LT3651EUHE-8.2#TRPBF ; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781170-LT3651EUHE-8.2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 4A
Battery Pack Voltage: 8.2V
Family Name: LT3651-8.2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (5x6)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): LT3651IUHE-8.2#TRPBF; LT3651EUHE-8.2#TRPBF;
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781170-LT3651EUHE-8.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3651EUHE-8.4#TRPBF - 801711-LT3651EUHE-8.4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cell Type Li-Ion
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF - 783893-LTC4085EDE-4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRMPBF - 739550-LTC4095EDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LT3652EDD#PBF - 781175-LT3652EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details