Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574IMS#PBF 781127-LT3574IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781127-LT3574IMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 650mA Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3574EMS#PBF; LT3574IMS#TRPBF; LT3574IMS#PBF; MC33466H-50LT1; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781127-LT3574IMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 650mA Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3574EMS#PBF; LT3574IMS#TRPBF; LT3574IMS#PBF; MC33466H-50LT1; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574IMS#PBF - 781127-LT3574IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574IMS#PBF
781127-LT3574IMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574IMS#PBF 781127-LT3574IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781127-LT3574IMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 650mA Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3574EMS#PBF; LT3574IMS#TRPBF; LT3574IMS#PBF; MC33466H-50LT1; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781127-LT3574IMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TFSOP (0.118", 3.00mm Width)
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 40kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 650mA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT3574EMS#PBF; LT3574IMS#TRPBF; LT3574IMS#PBF; MC33466H-50LT1;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781127-LT3574IMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574IMS#PBF
Configuration / Function Flyback
Package Type Other; 16-TFSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
IOUT 0.6500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#PBF - 072606-LTC3869EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF - 020414-LT3680EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF - 072505-LTC1771EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-3.3#PBF - 1058394-LT1506IR-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-7
View Details