Manufacturer: Linear Technology
Win Source Part Number: 781119-LT3519EMS-1#T
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: Lighting
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3519EMS-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Voltage Supply MAX: 30V
Output Current per Channel: 750mA (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LT3519IMS-1#PBF; LT3519IMS-2#TRPBF; LT3519IMS-1#TRPBF; LT3519IMS-2#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 781119-LT3519EMS-1#TRPBF |
| Product Name | Board Mount LED Drivers - LT3519EMS-1#TRPBF |
| Form Factor | Intgrated Circuit (IC) |