Manufacturer: Linear Technology
Win Source Part Number: 781068-LT3496IUFD#PB
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Frequency: 330kHz ~ 2.1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Dimming: Analog, PWM
Family Name: LT3496
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Voltage Supply MAX: 30V
Output Current per Channel: 1A (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LT3496IFE#PBF; LT3496IFE#TRPBF; LT3496IUFD#TRPBF; LT3496HUFD#PBF;
Introduction Date: April 11, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 781068-LT3496IUFD#PBF |
| Product Name | Board Mount LED Drivers - LT3496IUFD#PBF |
| Form Factor | Intgrated Circuit (IC) |