Win Source Electronics Board Mount LED Drivers - LTC3215EDD#PBF 783268-LTC3215EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783268-LTC3215EDD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight, Lighting Mounting: SMD Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: LTC3215 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 4.4V Output Current per Channel: 700mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): TPS61052YZGT; AS3685C-ZWLT; AS3685A-ZDFT-2Y80; RT9387AGQW; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783268-LTC3215EDD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight, Lighting Mounting: SMD Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: LTC3215 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 4.4V Output Current per Channel: 700mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): TPS61052YZGT; AS3685C-ZWLT; AS3685A-ZDFT-2Y80; RT9387AGQW; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3215EDD#PBF - 783268-LTC3215EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3215EDD#PBF
783268-LTC3215EDD#PBF
Board Mount LED Drivers - LTC3215EDD#PBF 783268-LTC3215EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783268-LTC3215EDD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight, Lighting Mounting: SMD Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: LTC3215 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 4.4V Output Current per Channel: 700mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): TPS61052YZGT; AS3685C-ZWLT; AS3685A-ZDFT-2Y80; RT9387AGQW; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783268-LTC3215EDD#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Applications: Backlight, Lighting
Mounting: SMD
Frequency: 900kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Family Name: LTC3215
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 4.4V
Output Current per Channel: 700mA
Voltage Supply MIN: 2.9V
Alternative Parts (Cross-Reference): TPS61052YZGT; AS3685C-ZWLT; AS3685A-ZDFT-2Y80; RT9387AGQW;
Introduction Date: March 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783268-LTC3215EDD#PBF
Product Name Board Mount LED Drivers - LTC3215EDD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3796HFE#PBF - 781292-LT3796HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3496HUFD#PBF - 781066-LT3496HUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3475IFE-1#PBF - 781038-LT3475IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3755IMSE-1#TRPBF - 1059628-LT3755IMSE-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details