Manufacturer: Linear Technology
Win Source Part Number: 781051-LT3484EDCB-0#
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-WFDFN Exposed Pad
Applications: Photoflash Capacitor Charger
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 16 V
Family Name: LT3484-0
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 6-DFN (2x3)
Alternative Parts (Cross-Reference): LT3484EDCB-0; LT3484EDCB-0#TR; LT3484EDCB-0#TRM; LT3484EDCB-0#PBF;
Introduction Date: July 13, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 781051-LT3484EDCB-0#TRPBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - LT3484EDCB-0#TRPBF |
| Output Options | Inverting |