Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#TRPBF 118327-LTC3706EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118327-LTC3706EGN#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 4.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118327-LTC3706EGN#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 4.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#TRPBF - 118327-LTC3706EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#TRPBF
118327-LTC3706EGN#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#TRPBF 118327-LTC3706EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118327-LTC3706EGN#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 4.2mA

Manufacturer: Linear Technology
Win Source Part Number: 118327-LTC3706EGN#TRPBF
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Voltage - Input: 5 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 4.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 118327-LTC3706EGN#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-1#TRPBF - 1063382-LTC4215CUFD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Battery Management - LTC6801HG#PBF - 072644-LTC6801HG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF - 121295-LT4250LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - SP705EP - 1257619-SP705EP - Win Source Electronics
Specs
Output Options Inverting
View Details