Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482EUD#PBF 781049-LT3482EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781049-LT3482EUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost, Charge Pump Frequency - Switching: 650kHz ~ 1.1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 280mA (Switch) Family Name: LT3482 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 90V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3482IUD#TRPBF; LT3482IUD#PBF; LT3482EUD; LT3482EUD#TRPBF; Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781049-LT3482EUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost, Charge Pump Frequency - Switching: 650kHz ~ 1.1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 280mA (Switch) Family Name: LT3482 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 90V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3482IUD#TRPBF; LT3482IUD#PBF; LT3482EUD; LT3482EUD#TRPBF; Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482EUD#PBF - 781049-LT3482EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482EUD#PBF
781049-LT3482EUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482EUD#PBF 781049-LT3482EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781049-LT3482EUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost, Charge Pump Frequency - Switching: 650kHz ~ 1.1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 280mA (Switch) Family Name: LT3482 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 90V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3482IUD#TRPBF; LT3482IUD#PBF; LT3482EUD; LT3482EUD#TRPBF; Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781049-LT3482EUD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost, Charge Pump
Frequency - Switching: 650kHz ~ 1.1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 280mA (Switch)
Family Name: LT3482
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Output Voltage MAX: 90V
Input Voltage MIN: 2.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): LT3482IUD#TRPBF; LT3482IUD#PBF; LT3482EUD; LT3482EUD#TRPBF;
Introduction Date: February 08, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781049-LT3482EUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482EUD#PBF
Configuration / Function Boost; Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1514IS8-3.3#TRPBF - 1060790-LTC1514IS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#TRPBF - 072392-LT3693EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF - 103299-LT1946EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703HGN#PBF - 072580-LTC3703HGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details