Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3420EDD-1#TRPBF 781006-LT3420EDD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781006-LT3420EDD-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger Mounting: SMD Operating Supply Voltage: 2.2 V ~ 16 V Family Name: LT3420 Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LT3420EDD-1; LT3420EDD-1#TR; LT3420EDD-1#PBF; Introduction Date: April 18, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781006-LT3420EDD-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger Mounting: SMD Operating Supply Voltage: 2.2 V ~ 16 V Family Name: LT3420 Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LT3420EDD-1; LT3420EDD-1#TR; LT3420EDD-1#PBF; Introduction Date: April 18, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3420EDD-1#TRPBF - 781006-LT3420EDD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3420EDD-1#TRPBF
781006-LT3420EDD-1#TRPBF
PMIC - PMIC - Power Management - Specialized - LT3420EDD-1#TRPBF 781006-LT3420EDD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781006-LT3420EDD-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger Mounting: SMD Operating Supply Voltage: 2.2 V ~ 16 V Family Name: LT3420 Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LT3420EDD-1; LT3420EDD-1#TR; LT3420EDD-1#PBF; Introduction Date: April 18, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781006-LT3420EDD-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Applications: Photoflash Capacitor Charger
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 16 V
Family Name: LT3420
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90μA
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): LT3420EDD-1; LT3420EDD-1#TR; LT3420EDD-1#PBF;
Introduction Date: April 18, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781006-LT3420EDD-1#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3420EDD-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#TRPBF - 123958-LTC4221CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF - 121775-LTC1921IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 160 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC6803IG-2#PBF - 1064061-LTC6803IG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details