Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3050MPMSE#TRPBF 780950-LT3050MPMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780950-LT3050MPMSE#T RPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3050 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA ~ 5.2mA PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 44.5V Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.55V @ 100mA Alternative Parts (Cross-Reference): RT9068-GFP; MIC5233BM5; MIC5233BM5 TR; TLE4254GSXT; Introduction Date: September 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780950-LT3050MPMSE#T RPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3050 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA ~ 5.2mA PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 44.5V Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.55V @ 100mA Alternative Parts (Cross-Reference): RT9068-GFP; MIC5233BM5; MIC5233BM5 TR; TLE4254GSXT; Introduction Date: September 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3050MPMSE#TRPBF - 780950-LT3050MPMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3050MPMSE#TRPBF
780950-LT3050MPMSE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3050MPMSE#TRPBF 780950-LT3050MPMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780950-LT3050MPMSE#T RPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3050 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA ~ 5.2mA PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 44.5V Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.55V @ 100mA Alternative Parts (Cross-Reference): RT9068-GFP; MIC5233BM5; MIC5233BM5 TR; TLE4254GSXT; Introduction Date: September 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780950-LT3050MPMSE#TRPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Soft Start
Output Configuration: Positive
Output Current: 100mA
Family Name: LT3050
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90μA ~ 5.2mA
PSRR: 85dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-MSOP-EP
Output Voltage MAX: 44.5V
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.55V @ 100mA
Alternative Parts (Cross-Reference): RT9068-GFP; MIC5233BM5; MIC5233BM5 TR; TLE4254GSXT;
Introduction Date: September 18, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780950-LT3050MPMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3050MPMSE#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8#PBF - 1057832-LT1118CS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AET#PBF - 020365-LT1963AET#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-5#PBF - 1057864-LT1121IZ-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-92; Other; TO-92-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3 - 090263-LT1117CST-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details