Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8#PBF 1057832-LT1118CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057832-LT1118CS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.1V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 1mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057832-LT1118CS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.1V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 1mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8#PBF - 1057832-LT1118CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8#PBF
1057832-LT1118CS8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8#PBF 1057832-LT1118CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057832-LT1118CS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.1V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 1mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057832-LT1118CS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.1V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 1mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057832-LT1118CS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1529CQ#TRPBF - 1058437-LT1529CQ#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CZ-5#PBF - 108718-LT1121CZ-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-3.3#PBF - 1058939-LT1963EFE-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-2.5#PBF - 020330-LT1764AEQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details