Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-5#PBF 1057864-LT1121IZ-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057864-LT1121IZ-5#P BF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057864-LT1121IZ-5#P BF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-5#PBF - 1057864-LT1121IZ-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-5#PBF
1057864-LT1121IZ-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-5#PBF 1057864-LT1121IZ-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057864-LT1121IZ-5#P BF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057864-LT1121IZ-5#PBF
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 50μA to 14mA
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057864-LT1121IZ-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-5#PBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3086EFE#PBF - 1059248-LT3086EFE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-5#PBF - 072324-LT1763IS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#TRPBF - 072323-LT1763CS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.5#TRMPBF - 020309-LT1761ES5-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details