Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE-1.8#TRPBF 780924-LT3022EMSE-1.8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780924-LT3022EMSE-1. 8#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: LT3022-1.8 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA ~ 36mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-MSOP-EP Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 1A Alternative Parts (Cross-Reference): LT3022IMSE-1.8#PBF; LT3022IMSE-1.8#TRPBF ; TS9013DCW; TS9013DCW RP; Introduction Date: April 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780924-LT3022EMSE-1. 8#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: LT3022-1.8 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA ~ 36mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-MSOP-EP Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 1A Alternative Parts (Cross-Reference): LT3022IMSE-1.8#PBF; LT3022IMSE-1.8#TRPBF ; TS9013DCW; TS9013DCW RP; Introduction Date: April 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE-1.8#TRPBF - 780924-LT3022EMSE-1.8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE-1.8#TRPBF
780924-LT3022EMSE-1.8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE-1.8#TRPBF 780924-LT3022EMSE-1.8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780924-LT3022EMSE-1. 8#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: LT3022-1.8 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA ~ 36mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-MSOP-EP Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 1A Alternative Parts (Cross-Reference): LT3022IMSE-1.8#PBF; LT3022IMSE-1.8#TRPBF ; TS9013DCW; TS9013DCW RP; Introduction Date: April 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780924-LT3022EMSE-1.8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: LT3022-1.8
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA ~ 36mA
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-MSOP-EP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.285V @ 1A
Alternative Parts (Cross-Reference): LT3022IMSE-1.8#PBF; LT3022IMSE-1.8#TRPBF; TS9013DCW; TS9013DCW RP;
Introduction Date: April 22, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780924-LT3022EMSE-1.8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE-1.8#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1555IGN#PBF - 1072012-LTC1555IGN#PBF - Win Source Electronics
Specs
Output Voltage Type Voltage
Package Type SSOP; Other; SSOP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF - 020216-LT1117CST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#PBF - 1059231-LT3082EST#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5#PBF - 020277-LT1585ACM-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details