Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072012-LTC1555IGN#P
Mounting: SMD (SMT)
Output Type: Voltage
Number of Bits: 1
Number of Channels: 1
Number of Pins: 16
Number of Outputs: 1
Propagation Delay: 18 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SSOP
Operating Supply Current: 60 µA
Max Input Voltage: 10 V
Alternative Parts (Cross-Reference): TXS0101DCKR; MAX3221IDBR; TJA1081TS,118; MAX3232IDBR; MAX3232EIDBR; SP3232EEA-L; MAX3221ECAE+; LTC1555CGN#PBF; MAX3232CDBR; PCA9554ADB,118LTC155
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 20 mA
Min Input Voltage: 2.7 V
Logic Function: Level Shifter
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1072012-LTC1555IGN#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1555IGN#PBF |
| Output Voltage Type | Voltage |
| Package Type | SSOP; Other; SSOP |
| Special Features | Multiple Outputs |