Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF 020216-LT1117CST-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020216-LT1117CST-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020216-LT1117CST-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF - 020216-LT1117CST-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF
020216-LT1117CST-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF 020216-LT1117CST-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 020216-LT1117CST-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature

Manufacturer: Linear Technology
Win Source Part Number: 020216-LT1117CST-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020216-LT1117CST-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#PBF - 020364-LT1963AEST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521IST-5#PBF - 1058434-LT1521IST-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3023IMSE#PBF - 020385-LT3023IMSE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-5 - 072296-LT1575CS8-5 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details