Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976BEFE#PBF 780811-LT1976BEFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780811-LT1976BEFE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: LT1976B Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 55.2V Input Voltage MIN: 3.3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; TPS623860YZJR; SM74304SDX; Introduction Date: October 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780811-LT1976BEFE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: LT1976B Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 55.2V Input Voltage MIN: 3.3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; TPS623860YZJR; SM74304SDX; Introduction Date: October 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976BEFE#PBF - 780811-LT1976BEFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976BEFE#PBF
780811-LT1976BEFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976BEFE#PBF 780811-LT1976BEFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780811-LT1976BEFE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: LT1976B Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 55.2V Input Voltage MIN: 3.3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; TPS623860YZJR; SM74304SDX; Introduction Date: October 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780811-LT1976BEFE#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Family Name: LT1976B
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 55.2V
Input Voltage MIN: 3.3V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; TPS623860YZJR; SM74304SDX;
Introduction Date: October 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780811-LT1976BEFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976BEFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8-5#PBF - 1058457-LT1576CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ETS8#TRPBF - 020398-LT3470ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF - 072381-LT3580IMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3128EFE#PBF - 1026659-LTC3128EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; TSSOP
View Details