Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#PBF 780708-LT1794IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780708-LT1794IFE#PBF Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 18V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: LT1794 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LT1794IFE#TR; LT1794IFE; LT1794IFE#TRPBF; LT1794CFE#TR; Introduction Date: May 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780708-LT1794IFE#PBF Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 18V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: LT1794 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LT1794IFE#TR; LT1794IFE; LT1794IFE#TRPBF; LT1794CFE#TR; Introduction Date: May 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#PBF - 780708-LT1794IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#PBF
780708-LT1794IFE#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#PBF 780708-LT1794IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780708-LT1794IFE#PBF Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 18V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: LT1794 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LT1794IFE#TR; LT1794IFE; LT1794IFE#TRPBF; LT1794CFE#TR; Introduction Date: May 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780708-LT1794IFE#PBF
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 18V
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Family Name: LT1794
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): LT1794IFE#TR; LT1794IFE; LT1794IFE#TRPBF; LT1794CFE#TR;
Introduction Date: May 09, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780708-LT1794IFE#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CN8#PBF - 1061031-LTC1690CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 5000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN - 072232-LT1180ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details