Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1791IN#PBF 780698-LT1791IN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780698-LT1791IN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 250kbps Family Name: LT1791 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): ISL8489IPZ; ISL8489IP; ISL8491IP; ZT489LEEP; Introduction Date: March 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780698-LT1791IN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 250kbps Family Name: LT1791 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): ISL8489IPZ; ISL8489IP; ISL8491IP; ZT489LEEP; Introduction Date: March 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1791IN#PBF - 780698-LT1791IN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1791IN#PBF
780698-LT1791IN#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1791IN#PBF 780698-LT1791IN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780698-LT1791IN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 250kbps Family Name: LT1791 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): ISL8489IPZ; ISL8489IP; ISL8491IP; ZT489LEEP; Introduction Date: March 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780698-LT1791IN#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 20mV
Data Rate: 250kbps
Family Name: LT1791
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): ISL8489IPZ; ISL8489IP; ISL8491IP; ZT489LEEP;
Introduction Date: March 13, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780698-LT1791IN#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1791IN#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1181ACSW#TRPBF - 125736-LT1181ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1064-4CSW - 1207085-LTC1064-4CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details