Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1791AIS#TRPBF 780697-LT1791AIS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780697-LT1791AIS#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 250kbps Family Name: LT1791A Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ISL8489EIBZ-T; ISL8489EIB; ISL8489EIB-T; ISL8489EIBZ; Introduction Date: March 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780697-LT1791AIS#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 250kbps Family Name: LT1791A Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ISL8489EIBZ-T; ISL8489EIB; ISL8489EIB-T; ISL8489EIBZ; Introduction Date: March 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1791AIS#TRPBF - 780697-LT1791AIS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1791AIS#TRPBF
780697-LT1791AIS#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1791AIS#TRPBF 780697-LT1791AIS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780697-LT1791AIS#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 250kbps Family Name: LT1791A Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ISL8489EIBZ-T; ISL8489EIB; ISL8489EIB-T; ISL8489EIBZ; Introduction Date: March 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780697-LT1791AIS#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 20mV
Data Rate: 250kbps
Family Name: LT1791A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): ISL8489EIBZ-T; ISL8489EIB; ISL8489EIB-T; ISL8489EIBZ;
Introduction Date: March 13, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780697-LT1791AIS#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1791AIS#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACN - 1205447-LT1280ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ - 1204972-LT1080CJ - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type DIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491IN#PBF - 1063755-LTC491IN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details