Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1781CN#PBF 780660-LT1781CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780660-LT1781CN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1781 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): TC232EPEG; SP3232EBEP; TRS232EINE4; NJU6413AD; Introduction Date: April 20, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780660-LT1781CN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1781 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): TC232EPEG; SP3232EBEP; TRS232EINE4; NJU6413AD; Introduction Date: April 20, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1781CN#PBF - 780660-LT1781CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1781CN#PBF
780660-LT1781CN#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1781CN#PBF 780660-LT1781CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780660-LT1781CN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1781 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): TC232EPEG; SP3232EBEP; TRS232EINE4; NJU6413AD; Introduction Date: April 20, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780660-LT1781CN#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1781
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): TC232EPEG; SP3232EBEP; TRS232EINE4; NJU6413AD;
Introduction Date: April 20, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780660-LT1781CN#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1781CN#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16 - 072169-LT1039CN16 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CGN#PBF - 072542-LTC2861CGN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details