Win Source Electronics PMIC - PMIC - Battery Chargers - LT1769CFE#PBF 780654-LT1769CFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780654-LT1769CFE#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1769 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LT1769CFE#TR; LT1769CFE; LT1769CGN#TRPBF; LT1769CGN#PBF; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780654-LT1769CFE#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1769 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LT1769CFE#TR; LT1769CFE; LT1769CGN#TRPBF; LT1769CGN#PBF; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1769CFE#PBF - 780654-LT1769CFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1769CFE#PBF
780654-LT1769CFE#PBF
PMIC - PMIC - Battery Chargers - LT1769CFE#PBF 780654-LT1769CFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780654-LT1769CFE#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1769 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LT1769CFE#TR; LT1769CFE; LT1769CGN#TRPBF; LT1769CGN#PBF; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780654-LT1769CFE#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Maximum)
Family Name: LT1769
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LT1769CFE#TR; LT1769CFE; LT1769CGN#TRPBF; LT1769CGN#PBF;
Introduction Date: September 15, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 780654-LT1769CFE#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1769CFE#PBF
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE#PBF - 072355-LT3012BEDE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845EN#PBF - 072397-LT3845EN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type DIP; Other; 16-PDIP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8#PBF - 020325-LT1763IS8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-3.3 - 072290-LT1573CS8-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details