Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766HFE#PBF 780649-LT1766HFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780649-LT1766HFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 140°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1766 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57.6V Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; SM74304SDX; SM74304MME; Introduction Date: March 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780649-LT1766HFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 140°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1766 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57.6V Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; SM74304SDX; SM74304MME; Introduction Date: March 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766HFE#PBF - 780649-LT1766HFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766HFE#PBF
780649-LT1766HFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766HFE#PBF 780649-LT1766HFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780649-LT1766HFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 140°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1766 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57.6V Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; SM74304SDX; SM74304MME; Introduction Date: March 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780649-LT1766HFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: LT1766
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 57.6V
Input Voltage MIN: 5.5V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; SM74304SDX; SM74304MME;
Introduction Date: March 29, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780649-LT1766HFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766HFE#PBF
Configuration / Function Buck; Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data