Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317IS8#TRPBF 1058138-LT1317IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058138-LT1317IS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 620kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 710mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058138-LT1317IS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 620kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 710mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317IS8#TRPBF - 1058138-LT1317IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317IS8#TRPBF
1058138-LT1317IS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317IS8#TRPBF 1058138-LT1317IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058138-LT1317IS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 620kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 710mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058138-LT1317IS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 620kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 710mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V (Switch)
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058138-LT1317IS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317IS8#TRPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS#PBF - 072499-LTC1735CS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF - 020251-LT1300CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details