Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#PBF 020579-LTC3421EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020579-LTC3421EUF#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (4x4) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020579-LTC3421EUF#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (4x4) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#PBF - 020579-LTC3421EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#PBF
020579-LTC3421EUF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#PBF 020579-LTC3421EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 020579-LTC3421EUF#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (4x4) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V

Manufacturer: Linear Technology
Win Source Part Number: 020579-LTC3421EUF#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 100kHz to 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN-EP (4x4)
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 2.4V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 0.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020579-LTC3421EUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#PBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#PBF - 020566-LTC3407EDD-2#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS - 072431-LTC1143LCS - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LXCUH/TR - 072590-LTC3728LXCUH/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details