Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674CS#PBF 780597-LT1674CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780597-LT1674CS#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1674 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9μA Manufacturer Package: 14-SO Output Current per Channel: 1.5mA SR - Slew Rate: 0.005 V/μs GBP - Gain Bandwidth Product: 12kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX44245ASD+; OPA4241UA/2K5G4; MAX44243ASD+T; MAX44243ASD+; Introduction Date: February 07, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780597-LT1674CS#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1674 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9μA Manufacturer Package: 14-SO Output Current per Channel: 1.5mA SR - Slew Rate: 0.005 V/μs GBP - Gain Bandwidth Product: 12kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX44245ASD+; OPA4241UA/2K5G4; MAX44243ASD+T; MAX44243ASD+; Introduction Date: February 07, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674CS#PBF - 780597-LT1674CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674CS#PBF
780597-LT1674CS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674CS#PBF 780597-LT1674CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780597-LT1674CS#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1674 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9μA Manufacturer Package: 14-SO Output Current per Channel: 1.5mA SR - Slew Rate: 0.005 V/μs GBP - Gain Bandwidth Product: 12kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX44245ASD+; OPA4241UA/2K5G4; MAX44243ASD+T; MAX44243ASD+; Introduction Date: February 07, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780597-LT1674CS#PBF
Series: Over-The-Top
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 25pA
Voltage - Input Offset: 200μV
Family Name: LT1674
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9μA
Manufacturer Package: 14-SO
Output Current per Channel: 1.5mA
SR - Slew Rate: 0.005 V/μs
GBP - Gain Bandwidth Product: 12kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44245ASD+; OPA4241UA/2K5G4; MAX44243ASD+T; MAX44243ASD+;
Introduction Date: February 07, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780597-LT1674CS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674CS#PBF
Source Current (IS) 0.0019 milliamps
VOS 0.2000 millivolts
IBIAS 2.50E-5 µA
GBW 0.0120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#TRPBF - 1057572-LT1008S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#TRPBF - 1057710-LT1057IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF - 020254-LT1355CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF - 020252-LT1354CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details