Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CDD#PBF 780583-LT1636CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780583-LT1636CDD#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 125μV Family Name: LT1636 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 30mA SR - Slew Rate: 0.075 V/μs GBP - Gain Bandwidth Product: 220kHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Alternative Parts (Cross-Reference): MAX44292ASA+; MAX9632ASA+T; MAX44291AUA+; MAX44291AUA+T; Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780583-LT1636CDD#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 125μV Family Name: LT1636 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 30mA SR - Slew Rate: 0.075 V/μs GBP - Gain Bandwidth Product: 220kHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Alternative Parts (Cross-Reference): MAX44292ASA+; MAX9632ASA+T; MAX44291AUA+; MAX44291AUA+T; Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CDD#PBF - 780583-LT1636CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CDD#PBF
780583-LT1636CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CDD#PBF 780583-LT1636CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780583-LT1636CDD#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 125μV Family Name: LT1636 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 30mA SR - Slew Rate: 0.075 V/μs GBP - Gain Bandwidth Product: 220kHz Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V Alternative Parts (Cross-Reference): MAX44292ASA+; MAX9632ASA+T; MAX44291AUA+; MAX44291AUA+T; Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780583-LT1636CDD#PBF
Series: Over-The-Top
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 4nA
Voltage - Input Offset: 125μV
Family Name: LT1636
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 30mA
SR - Slew Rate: 0.075 V/μs
GBP - Gain Bandwidth Product: 220kHz
Dual Supply Voltage (±): 2.7 V ~ 44 V, ±1.35 V ~ 22 V
Alternative Parts (Cross-Reference): MAX44292ASA+; MAX9632ASA+T; MAX44291AUA+; MAX44291AUA+T;
Introduction Date: March 25, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780583-LT1636CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CDD#PBF
Source Current (IS) 0.0500 milliamps
VOS 0.1250 millivolts
IBIAS 0.0040 µA
GBW 0.2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077CN8#PBF - 072180-LT1077CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#PBF - 1057571-LT1008S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS6#TRPBF - 1061247-LTC2050HVIS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#PBF - 020243-LT1223CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details