Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CDD#PBF 1058996-LT1991CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058996-LT1991CDD#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 110kHz Amplifier Type: Programmable Gain Slew Rate: 0.12 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 130μA Channel Output Current: 21mA Gain Bandwidth Product (GBP): 560kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058996-LT1991CDD#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 110kHz Amplifier Type: Programmable Gain Slew Rate: 0.12 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 130μA Channel Output Current: 21mA Gain Bandwidth Product (GBP): 560kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CDD#PBF - 1058996-LT1991CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CDD#PBF
1058996-LT1991CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CDD#PBF 1058996-LT1991CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058996-LT1991CDD#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 110kHz Amplifier Type: Programmable Gain Slew Rate: 0.12 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 130μA Channel Output Current: 21mA Gain Bandwidth Product (GBP): 560kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058996-LT1991CDD#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 110kHz
Amplifier Type: Programmable Gain
Slew Rate: 0.12 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 130μA
Channel Output Current: 21mA
Gain Bandwidth Product (GBP): 560kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058996-LT1991CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CDD#PBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
IBIAS 0.0025 µA
GBW 0.5600 MHz
Unlock Full Specs
to access all available technical data