Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#TRPBF 1057572-LT1008S8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057572-LT1008S8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2 V to 18 V Operating Supply Current: 380μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057572-LT1008S8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2 V to 18 V Operating Supply Current: 380μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#TRPBF - 1057572-LT1008S8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#TRPBF
1057572-LT1008S8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#TRPBF 1057572-LT1008S8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057572-LT1008S8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2 V to 18 V Operating Supply Current: 380μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057572-LT1008S8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±2 V to 18 V
Operating Supply Current: 380μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1057572-LT1008S8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#TRPBF
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
IBIAS 1.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#TRPBF - 1057875-LT1124IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1357CS8#TRPBF - 1058162-LT1357CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#TRPBF - 1058159-LT1354IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details