Win Source Electronics PMIC - PMIC - Voltage Reference - LT1634BCS8-4.096#TRPBF 780579-LT1634BCS8-4.096#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780579-LT1634BCS8-4. 096#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 30μVp-p Current - Cathode: 15μA Family Name: LT1634 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT1634BCS8-4.096#TR; LT1634BCS8-4.096; LT1634BCS8-4.096#PBF ; LT1634BIS8-4.096#TRP BF; Introduction Date: June 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780579-LT1634BCS8-4. 096#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 30μVp-p Current - Cathode: 15μA Family Name: LT1634 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT1634BCS8-4.096#TR; LT1634BCS8-4.096; LT1634BCS8-4.096#PBF ; LT1634BIS8-4.096#TRP BF; Introduction Date: June 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1634BCS8-4.096#TRPBF - 780579-LT1634BCS8-4.096#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1634BCS8-4.096#TRPBF
780579-LT1634BCS8-4.096#TRPBF
PMIC - PMIC - Voltage Reference - LT1634BCS8-4.096#TRPBF 780579-LT1634BCS8-4.096#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780579-LT1634BCS8-4. 096#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 30μVp-p Current - Cathode: 15μA Family Name: LT1634 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT1634BCS8-4.096#TR; LT1634BCS8-4.096; LT1634BCS8-4.096#PBF ; LT1634BIS8-4.096#TRP BF; Introduction Date: June 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780579-LT1634BCS8-4.096#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Current - Cathode: 15μA
Family Name: LT1634
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LT1634BCS8-4.096#TR; LT1634BCS8-4.096; LT1634BCS8-4.096#PBF; LT1634BIS8-4.096#TRPBF;
Introduction Date: June 10, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780579-LT1634BCS8-4.096#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1634BCS8-4.096#TRPBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1236AIS8-5#TRPBF - 108340-LT1236AIS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019AIS8-2.5#PBF - 1057630-LT1019AIS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461CCS8-4#PBF - 135005-LT1461CCS8-4#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRPBF - 111093-LT1460KCS3-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details