Win Source Electronics PMIC - PMIC - Voltage Reference - LT1461CCS8-3.3#PBF 1058317-LT1461CCS8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058317-LT1461CCS8-3 .3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 12ppm/°C Voltage - Input: 3.8 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058317-LT1461CCS8-3 .3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 12ppm/°C Voltage - Input: 3.8 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1461CCS8-3.3#PBF - 1058317-LT1461CCS8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1461CCS8-3.3#PBF
1058317-LT1461CCS8-3.3#PBF
PMIC - PMIC - Voltage Reference - LT1461CCS8-3.3#PBF 1058317-LT1461CCS8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058317-LT1461CCS8-3 .3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 12ppm/°C Voltage - Input: 3.8 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058317-LT1461CCS8-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.08%
Temperature Coefficient: 12ppm/°C
Voltage - Input: 3.8 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 100mA
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1058317-LT1461CCS8-3.3#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1461CCS8-3.3#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019CN8-2.5#PBF - 133006-LT1019CN8-2.5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1029CZ#PBF - 1057669-LT1029CZ#PBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 34 ppm/C
View Details