Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IT7-2.5#PBF 780561-LT1580IT7-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780561-LT1580IT7-2.5 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-7 (Formed Leads) Applications: Converter, Intel Pentium Voltage - Output: 2.5V Voltage - Input: 1.79 V ~ 6 V Number of Outputs: 1 Family Name: LT1580 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Alternative Parts (Cross-Reference): EZ1584CT-2.5; EZ1083CT-2.5 T; LD1580K7-25; TPS75925KTTRG3; Introduction Date: May 19, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780561-LT1580IT7-2.5 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-7 (Formed Leads) Applications: Converter, Intel Pentium Voltage - Output: 2.5V Voltage - Input: 1.79 V ~ 6 V Number of Outputs: 1 Family Name: LT1580 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Alternative Parts (Cross-Reference): EZ1584CT-2.5; EZ1083CT-2.5 T; LD1580K7-25; TPS75925KTTRG3; Introduction Date: May 19, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IT7-2.5#PBF - 780561-LT1580IT7-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IT7-2.5#PBF
780561-LT1580IT7-2.5#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IT7-2.5#PBF 780561-LT1580IT7-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780561-LT1580IT7-2.5 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-7 (Formed Leads) Applications: Converter, Intel Pentium Voltage - Output: 2.5V Voltage - Input: 1.79 V ~ 6 V Number of Outputs: 1 Family Name: LT1580 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Alternative Parts (Cross-Reference): EZ1584CT-2.5; EZ1083CT-2.5 T; LD1580K7-25; TPS75925KTTRG3; Introduction Date: May 19, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780561-LT1580IT7-2.5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-7 (Formed Leads)
Applications: Converter, Intel Pentium
Voltage - Output: 2.5V
Voltage - Input: 1.79 V ~ 6 V
Number of Outputs: 1
Family Name: LT1580
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Alternative Parts (Cross-Reference): EZ1584CT-2.5; EZ1083CT-2.5 T; LD1580K7-25; TPS75925KTTRG3;
Introduction Date: May 19, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 780561-LT1580IT7-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IT7-2.5#PBF
Package Type TO-220; Other; TO-220-7 (Formed Leads)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3012BEFE#PBF - 020379-LT3012BEFE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EMS8E#PBF - 020388-LT3080EMS8E#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-5#PBF - 020224-LT1129CS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details