Manufacturer: Linear Technology
Win Source Part Number: 780532-LT1512IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Family Name: LT1512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 25V
Alternative Parts (Cross-Reference): LT1512IS8#TR; LT1512IS8; LT1512IN8#PBF; LT1512IGN#PBF;
Introduction Date: May 30, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | 780532-LT1512IS8#PBF |
| Product Name | PMIC - PMIC - Battery Chargers - LT1512IS8#PBF |
| Charger Type | Linear |