Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CMS8#TRPBF 780504-LT1494CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780504-LT1494CMS8#TR PBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-MSOP Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX9943AUA+; MAX9945AUA+T; MAX9943AUA+T; MAX44241AUA+; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780504-LT1494CMS8#TR PBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-MSOP Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX9943AUA+; MAX9945AUA+T; MAX9943AUA+T; MAX44241AUA+; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CMS8#TRPBF - 780504-LT1494CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CMS8#TRPBF
780504-LT1494CMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CMS8#TRPBF 780504-LT1494CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780504-LT1494CMS8#TR PBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-MSOP Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX9943AUA+; MAX9945AUA+T; MAX9943AUA+T; MAX44241AUA+; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780504-LT1494CMS8#TRPBF
Series: Over-The-Top
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 25pA
Voltage - Input Offset: 200μV
Family Name: LT1494
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 1.5mA
SR - Slew Rate: 0.001 V/μs
GBP - Gain Bandwidth Product: 2.7kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): MAX9943AUA+; MAX9945AUA+T; MAX9943AUA+T; MAX44241AUA+;
Introduction Date: February 02, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780504-LT1494CMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CMS8#TRPBF
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
IBIAS 2.50E-5 µA
GBW 0.0027 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIMS8#TRPBF - 1058354-LT1490AIMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222CS8#TRPBF - 1058042-LT1222CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#PBF - 1058164-LT1358IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813DS8#TRPBF - 1058827-LT1813DS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details