Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6002CGN#PBF 072410-LT6002CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072410-LT6002CGN#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.018 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.8 V to 16 V, ±0.9 V to 8 V Operating Supply Current: 20μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 60kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072410-LT6002CGN#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.018 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.8 V to 16 V, ±0.9 V to 8 V Operating Supply Current: 20μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 60kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6002CGN#PBF - 072410-LT6002CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6002CGN#PBF
072410-LT6002CGN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6002CGN#PBF 072410-LT6002CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 072410-LT6002CGN#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.018 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.8 V to 16 V, ±0.9 V to 8 V Operating Supply Current: 20μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 60kHz

Manufacturer: Linear Technology
Win Source Part Number: 072410-LT6002CGN#PBF
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.018 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1.8 V to 16 V, ±0.9 V to 8 V
Operating Supply Current: 20μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 60kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 072410-LT6002CGN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6002CGN#PBF
Supply Voltage (VS) 1.8 to 16 volts
Source Current (IS) 0.0200 milliamps
VOS 0.5000 millivolts
IBIAS 0.0040 µA
GBW 0.0600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991ACMS#TRPBF - 1058993-LT1991ACMS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8 - 072241-LT1228CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-20#PBF - 072412-LT6402CUD-20#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 30 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF - 072419-LTC1050CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details