Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723IMS8#TRPBF 1058603-LT1723IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058603-LT1723IMS8#T RPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 70 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 3.7mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058603-LT1723IMS8#T RPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 70 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 3.7mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723IMS8#TRPBF - 1058603-LT1723IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723IMS8#TRPBF
1058603-LT1723IMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723IMS8#TRPBF 1058603-LT1723IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058603-LT1723IMS8#T RPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 70 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 3.7mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058603-LT1723IMS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 70 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 3.7mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058603-LT1723IMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723IMS8#TRPBF
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
IBIAS 0.0400 µA
GBW 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#PBF - 1057936-LT1168AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004HMS8#PBF - 1059959-LT6004HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW - 086283-LT1014ISW - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2179CS#PBF - 072351-LT2179CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details