Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CDF#PBF 780493-LT1469CDF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780493-LT1469CDF#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 100μV Family Name: LT1469 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 12-DFN (4x4) Output Current per Channel: 22mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 90MHz Dual Supply Voltage (±): ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): MC34082P; MC34002AD; MC34182P; MC33182P; Introduction Date: February 22, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780493-LT1469CDF#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 100μV Family Name: LT1469 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 12-DFN (4x4) Output Current per Channel: 22mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 90MHz Dual Supply Voltage (±): ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): MC34082P; MC34002AD; MC34182P; MC33182P; Introduction Date: February 22, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CDF#PBF - 780493-LT1469CDF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CDF#PBF
780493-LT1469CDF#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CDF#PBF 780493-LT1469CDF#PBF
Manufacturer: Linear Technology Win Source Part Number: 780493-LT1469CDF#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 100μV Family Name: LT1469 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 12-DFN (4x4) Output Current per Channel: 22mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 90MHz Dual Supply Voltage (±): ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): MC34082P; MC34002AD; MC34182P; MC33182P; Introduction Date: February 22, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780493-LT1469CDF#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Family Name: LT1469
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.1mA
Manufacturer Package: 12-DFN (4x4)
Output Current per Channel: 22mA
SR - Slew Rate: 22 V/μs
GBP - Gain Bandwidth Product: 90MHz
Dual Supply Voltage (±): ±2.5 V ~ 18 V
Alternative Parts (Cross-Reference): MC34082P; MC34002AD; MC34182P; MC33182P;
Introduction Date: February 22, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780493-LT1469CDF#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CDF#PBF
Source Current (IS) 4.1 milliamps
VOS 0.1000 millivolts
IBIAS 0.0100 µA
GBW 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0100 millivolts
IBIAS 0.0100 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679CS#TRPBF - 1058576-LT1679CS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIMS8#TRPBF - 1058727-LT1787HVIMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#TRPBF - 1058573-LT1678CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details