Manufacturer: Linear Technology
Win Source Part Number: 780484-LT1462ACS8#PB
Series: C-Load
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 600μV
Family Name: LT1462
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
Manufacturer Package: 8-SO
Output Current per Channel: 17mA
SR - Slew Rate: 0.13 V/μs
GBP - Gain Bandwidth Product: 175kHz
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): TL072AIYDT; TL072IYDT; TL072AIDT; TL072BCDT;
Introduction Date: February 07, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 780484-LT1462ACS8#PBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462ACS8#PBF |
| Source Current (IS) | 0.0280 milliamps |
| VOS | 0.6000 millivolts |
| IBIAS | 1.00E-6 µA |
| GBW | 0.1750 MHz |